EN
  • EN
  • DE

ST21NFCBEN54AB0

Part No ST21NFCBEN54AB0
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168799-ST21NFCBEN54AB0
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST21NFCBEN54AB0 CAD Model

Description

ST21NFCBEN54AB0 - STMicroelectronics NFC Controller

The ST21NFCBEN54AB0 is a highly integrated Near Field Communication (NFC) controller designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This NFC controller is part of the ST21NFCD series, which is specifically engineered to provide seamless NFC connectivity in a variety of applications such as mobile devices, wearables, and payment systems.

The ST21NFCBEN54AB0 boasts a flexible architecture that supports multiple NFC technologies, including ISO/IEC 14443 Type A and B, FeliCa, and ISO/IEC 15693 protocols. This ensures compatibility with a wide range of NFC-enabled devices and tags, making it a versatile choice for designers looking to incorporate NFC functionality into their products.

One of the key features of the ST21NFCBEN54AB0 is its support for card emulation, peer-to-peer communication, and reader/writer modes. The card emulation mode allows the device to act as a contactless smart card, facilitating secure transactions and interactions. Peer-to-peer mode enables two NFC-enabled devices to exchange data, while reader/writer mode allows the NFC controller to read from and write to NFC tags and smart cards.

The controller is designed with advanced security features to ensure the protection of sensitive data. It includes hardware support for Secure Element interfaces, allowing for secure transactions and data storage. Additionally, the ST21NFCBEN54AB0 is equipped with a range of host interfaces, including SPI, I2C, and UART, offering flexibility in system design and integration.

With a focus on power efficiency, the ST21NFCBEN54AB0 is ideal for battery-powered applications. Its low-power consumption modes help to extend the battery life of portable devices, ensuring that NFC functionality does not compromise the overall device endurance.

In summary, the ST21NFCBEN54AB0 from STMicroelectronics is a robust and feature-rich NFC controller that provides designers with a secure and interoperable solution for integrating NFC capabilities into a wide array of products. Its support for multiple NFC protocols and its advanced security features make it a top choice for applications requiring contactless communication and data exchange.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess