EN
  • EN
  • DE

CR0201AFW-1820GAS

Part No CR0201AFW-1820GAS
Manufacturer Bourns Inc.
Catalog OEM Parts (C - E)
Description Res Anti-Sulfured Thick Film 0201 182 Ohm 1% 1/20W ±200ppm/°C Molded Paper T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104338-CR0201AFW-1820GAS
Categories OEM Parts(C-E)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR0201AFW-1820GAS CAD Model

Description

The CR0201AFW-1820GAS is a thick film chip resistor manufactured by Bourns, Inc. These resistors are designed for surface mount applications where small size and reliable performance are critical.

Applications

  • Smartphones and Tablets: Used for current limiting and voltage division in various circuits.
  • Wearable Devices: Employed in circuits for fitness trackers, smartwatches, and other wearable electronics.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer electronic devices.
  • Medical Devices: Utilized in portable medical devices for precise resistance requirements.
  • Industrial Controls: Used in industrial control systems for signal conditioning and circuit protection.

Features

  • 0201 Package Size: Ultra-small size for high-density circuit board applications.
  • Thick Film Technology: Provides stable and reliable performance.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • High Stability: Offers excellent stability over a wide range of operating conditions.
  • RoHS Compliant: Complies with RoHS directives for environmental protection.

Benefits

  • Space Saving: The ultra-small 0201 package size allows for dense circuit designs, saving board space.
  • Reliable Performance: Thick film technology ensures stable and reliable performance, even in harsh environments.
  • Automated Assembly: The SMD design simplifies the assembly process, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly.
  • Precise Resistance: Provides accurate and consistent resistance values.

Additional Details

The CR0201AFW-1820GAS has a resistance value of 182 ohms. The tolerance and temperature coefficient should be verified in the product datasheet for the specific application requirements. Thick film resistors provide stable resistance values over a range of temperatures. The 0201 package size is extremely small, so it is crucial to use appropriate handling and soldering techniques. It's important to consult the datasheet for specifications on power rating, voltage rating, and operating temperature range. These parameters are critical for ensuring proper circuit operation and long-term reliability. The Bourns CR series is a popular choice for applications where small size, stability, and reliability are required.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess