EN
  • EN
  • DE

C1005C0G1H040CT000F

Part No C1005C0G1H040CT000F
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965810-C1005C0G1H040CT000F
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H040CT000F CAD Model

Description

The C1005C0G1H040CT000F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications where a stable and reliable capacitance is required. It's particularly well-suited for applications requiring low loss and high stability.

Applications:

  • General electronic circuits
  • High-frequency circuits
  • Bypass capacitors for digital circuits
  • Resonance circuits
  • Filtering circuits

Features:

  • Capacitance value: 4pF
  • Voltage rating: 50V DC
  • Temperature characteristic: C0G (NP0), offering extremely stable capacitance with negligible change over temperature
  • Case size: 0402 (1005 Metric)
  • Low dissipation factor
  • High Q-factor
  • RoHS compliant

Benefits:

  • Extremely stable capacitance over a wide temperature range
  • Minimal capacitance drift over time
  • Low losses in high-frequency applications
  • Small size for high-density mounting
  • High reliability and long lifespan

Additional Details:

The C0G (NP0) dielectric material provides an extremely stable capacitance with minimal change over temperature, voltage, and frequency. This makes it suitable for applications where precision and stability are critical. The capacitor is constructed with a nickel barrier termination, providing excellent solderability and resistance to solder leaching.

Technical Specifications:

  • Capacitance: 4 pF
  • Voltage Rating: 50 VDC
  • Temperature Coefficient: C0G (NP0)
  • Operating Temperature Range: -55°C to +125°C
  • Capacitance Tolerance: ±0.25 pF
  • Case Size: 0402 (1005 Metric)
  • Termination: Nickel Barrier, Tin Plated
  • Packaging: Tape & Reel

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess