EN
  • EN
  • DE

C1608X5R1E106MT000E

Part No C1608X5R1E106MT000E
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987960-C1608X5R1E106MT000E
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608X5R1E106MT000E CAD Model

Description

The C1608X5R1E106MT000E is a multilayer ceramic capacitor (MLCC) from TDK Corporation. These capacitors are widely used in electronic circuits for various applications, including decoupling, bypass, and filtering.

Applications:

  • Decoupling in power supplies: Provides stable voltage by suppressing voltage ripples.
  • Bypass capacitors in digital circuits: Filters out high-frequency noise.
  • Filtering in signal processing circuits: Reduces unwanted frequencies in electronic signals.
  • Consumer electronics: Used in smartphones, tablets, and laptops.
  • Automotive electronics: Employed in various control units and systems.

Features:

  • High Capacitance: Offers a capacitance value of 10µF.
  • Compact Size: The 1608 (0603) case size makes it suitable for high-density circuit boards.
  • X5R Dielectric: Provides stable performance over a temperature range of -55°C to +85°C.
  • Multilayer Construction: Enhances capacitance per unit volume.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Improved Circuit Stability: Reduces noise and voltage fluctuations for reliable operation.
  • Space Saving: The small size allows for compact circuit designs.
  • Consistent Performance: The X5R dielectric ensures stable capacitance over a wide temperature range.
  • Long Lifespan: Ceramic capacitors offer high reliability and long operational life.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

Capacitance: 10 µF

Voltage Rating: 25 V

Dielectric: X5R

Case Size: 1608 (0603 Metric)

Tolerance: ±20%

Temperature Coefficient: ±15%

Operating Temperature Range: -55°C to +85°C

Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0871 $50.0825
1,405+ $0.0714 $100.3170
2,170+ $0.0692 $150.1640
2,990+ $0.0670 $200.3300
3,865+ $0.0647 $250.0655
5,165+ $0.0581 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,620 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess