EN
  • EN
  • DE
  • IT

C1Q25A

Part No C1Q25A
Manufacturer Hewlett Packard
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050667-C1Q25A
Categories OEM Parts(C-E)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1Q25A CAD Model

Description

The Hewlett Packard C1Q25A is a maintenance kit designed for HP LaserJet printers. This kit ensures optimal printer performance, longevity, and consistent print quality. It includes essential components that are subject to wear and tear over time, and replacing them helps prevent common printing issues and extends the printer's lifespan.

Applications

  • HP LaserJet Enterprise M604 series printers
  • HP LaserJet Enterprise M605 series printers
  • HP LaserJet Enterprise M606 series printers

Features

  • Comprehensive maintenance kit including key replacement parts.
  • Designed specifically for compatibility with listed HP LaserJet Enterprise printers.
  • High-quality components engineered to meet HP's strict standards.
  • Easy installation with clear instructions.
  • Ensures optimal printer performance and print quality.

Benefits

  • Reduces printer downtime by preventing malfunctions caused by worn parts.
  • Maintains consistent print quality, ensuring professional-looking documents.
  • Extends the life of the printer, maximizing your investment.
  • Simplifies printer maintenance with a convenient all-in-one kit.
  • Reduces the need for frequent printer repairs.

Additional Details

The C1Q25A maintenance kit typically includes a fuser kit, transfer roller, and paper feed rollers. The fuser kit is a critical component responsible for fusing the toner onto the paper. The transfer roller transfers the toner from the drum to the paper. Paper feed rollers ensure the paper is properly fed through the printer. Replacing these parts at the recommended intervals (as specified by HP) is crucial for maintaining optimal printer performance. The exact lifespan of the kit depends on usage and environmental conditions but is generally rated for a specific page yield. Consult your printer's documentation for recommended replacement intervals. Genuine HP maintenance kits are recommended to ensure compatibility and optimal performance. Using non-genuine kits may void your printer's warranty or lead to subpar print quality and potential printer damage. Always follow the manufacturer's instructions when installing the maintenance kit.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Qualcomm
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC / Diode Schottky 60 V 2A (DC) Surface Mount DO-214AC (SMA)
Need more? Email Us
Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
Intersil Corporation
Need more? Email Us
Intersil
CD40116E Harris
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess