EN
  • EN
  • DE

C1608CH1H221JT000N

Part No C1608CH1H221JT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975361-C1608CH1H221JT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608CH1H221JT000N CAD Model

Description

The TDK Corporation C1608CH1H221JT000N is a multilayer ceramic capacitor (MLCC) designed for general electronic applications. This capacitor is part of TDK's C1608 series, known for its compact size and reliable performance. It is suitable for a wide range of applications requiring stable capacitance in a small form factor.

Applications

  • Bypass capacitors: Filtering noise from power lines in electronic circuits.
  • Decoupling capacitors: Stabilizing voltage and reducing noise near integrated circuits.
  • Timing circuits: Providing stable timing signals in oscillators and timers.
  • Filtering circuits: Removing unwanted frequencies from electronic signals.
  • General-purpose applications: Used in various electronic devices and circuits.

Features

  • Small size: Compact 0603 case size (1.6mm x 0.8mm).
  • High capacitance: Provides a capacitance value of 220pF.
  • COG (NP0) dielectric: Offers excellent temperature stability.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and heat generation.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Space saving: Enables compact designs for electronic devices.
  • Stable performance: Ensures consistent performance over a wide temperature range.
  • Improved circuit efficiency: Reduces power losses in electronic circuits.
  • Enhanced reliability: Offers long-term reliability.
  • Environmental friendliness: Complies with environmental regulations.

Additional Details

The C1608CH1H221JT000N capacitor is constructed using a multilayer ceramic dielectric, providing high capacitance in a small package. The COG (NP0) dielectric offers excellent temperature stability, making it suitable for applications where capacitance variations with temperature are critical. Specific electrical parameters include capacitance (220 pF), voltage rating, tolerance, and operating temperature range. It's essential to refer to the official TDK Corporation datasheet for detailed specifications and operating guidelines to ensure proper application and performance. The capacitor is designed for surface mount technology (SMT) and can be easily mounted on printed circuit boards (PCBs) using automated assembly equipment. The low ESR characteristic contributes to reduced power losses and improved circuit efficiency.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.2041
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2041 $58.1685
690+ $0.1675 $115.5750
1,070+ $0.1623 $173.6610
1,475+ $0.1571 $231.7225
1,905+ $0.1518 $289.1790
2,550+ $0.1361 $347.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,139 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess