EN
  • EN
  • DE

CISCO C3KX-PS-BLANK - Cisco Catalyst 3K-X Power Supply Blank

Part No CISCO C3KX-PS-BLANK - Cisco Catalyst 3K-X Power Supply Blank
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco Catalyst 3K-X Power Supply Blank
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385315-CISCO C3KX-PS-BLANK - Cisco Catalyst 3K-X Power Supply Blank
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-PS-BLANK - Cisco Catalyst 3K-X Power Supply Blank CAD Model

Description

The CISCO C3KX-PS-BLANK represents a critical component within the infrastructure of the Cisco Catalyst 3K-X series switches, acting as a placeholder and protective element for unused power supply slots. This power supply blank spare is meticulously designed to fit precisely within the switch's chassis, ensuring a secure and aesthetically pleasing closure of vacant power supply compartments. Its primary function is to safeguard the internal circuitry of the switch by preventing the entry of dust, debris, and other environmental contaminants that could compromise the integrity and functionality of the switch's power system. In addition to its protective role, the C3KX-PS-BLANK significantly contributes to the maintenance of optimal thermal conditions within the switch. By preserving the designed airflow patterns, it assists in the efficient dissipation of heat, thus enhancing the stability and prolonging the lifespan of the active power supplies and other critical internal components. The inclusion of a power supply blank is indicative of Cisco's foresight in switch design, offering network administrators a streamlined solution for future power upgrades. The installation process of the C3KX-PS-BLANK is intentionally simplified, allowing for quick and tool-free handling, which is particularly advantageous during switch maintenance, upgrades, or in the event of power supply replacement. Overall, the CISCO C3KX-PS-BLANK is emblematic of Cisco's commitment to delivering robust, reliable, and user-friendly networking solutions that address both the present and future needs of enterprise networks.

You May Also Be Interested in

EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess