EN
  • EN
  • DE

EMC 100-565-155 - EMC FRONTBEZEL VNX5200

Part No EMC 100-565-155 - EMC FRONTBEZEL VNX5200
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC FRONTBEZEL VNX5200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398181-EMC 100-565-155 - EMC FRONTBEZEL VNX5200
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-565-155 - EMC FRONTBEZEL VNX5200 CAD Model

Description

The EMC 100-565-155 FRONTBEZEL for the VNX5200 storage array is specifically engineered to meet the needs of the EMC VNX5200 system. The VNX5200 is designed for mixed data storage environments, balancing high performance with cost-efficiency. This FRONTBEZEL not only enhances the aesthetic appearance of the storage array but also plays a crucial role in protecting the system’s internal components from dust, debris, and possible physical impacts. Made from durable materials, the bezel ensures longevity and maintains environmental integrity for sensitive components. Its design allows easy access to the system's drives and indicators, streamlining maintenance and monitoring tasks without sacrificing protection. The EMC 100-565-155 FRONTBEZEL is an indispensable asset for IT professionals who prioritize the preservation of their VNX5200 system’s functionality and appearance.

You May Also Be Interested in

EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess