EN
  • EN
  • DE

EMC 100-563-720 - EMC VNXe3150 Bezel Assy

Part No EMC 100-563-720 - EMC VNXe3150 Bezel Assy
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC VNXe3150 Bezel Assy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398212-EMC 100-563-720 - EMC VNXe3150 Bezel Assy
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-563-720 - EMC VNXe3150 Bezel Assy CAD Model

Description

The EMC 100-563-720 is a meticulously engineered front bezel assembly for the EMC VNXe3150 storage system. This bezel is specifically designed to complement the VNXe3150, not only to enhance its physical security but also to maintain the system’s internal environment by promoting efficient airflow, crucial for preventing overheating and ensuring optimal performance. The assembly showcases a sleek and modern aesthetic that aligns with today’s data center standards, ensuring that your storage system doesn’t just perform excellently but also looks professional. Constructed from durable materials, this bezel assembly ensures longevity, standing up to the physical demands of a bustling data center environment. Its design incorporates a locking mechanism, which serves to prevent unauthorized access, thus enhancing the overall security of the stored data. Installation is straightforward, allowing for quick and hassle-free setup. For organizations leveraging the EMC VNXe3150 for their storage needs, this bezel assembly is an indispensable accessory that underscores a commitment to operational efficiency, system reliability, and data security.

You May Also Be Interested in

EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess