EN
  • EN
  • DE

EMC 100-555-429 - EMC frontbezzel DD9300

Part No EMC 100-555-429 - EMC frontbezzel DD9300
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC frontbezzel DD9300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398166-EMC 100-555-429 - EMC frontbezzel DD9300
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-555-429 - EMC frontbezzel DD9300 CAD Model

Description

The EMC 100-555-429 front bezel is a specialized accessory designed for the EMC DD9300 series, a prominent Data Domain storage solution. This front bezel is instrumental in protecting the foremost part of the DD9300 system, safeguarding sensitive internal components from external pollutants like dust and debris, which can interfere with the system's efficiency and longevity. Crafted with precision, it perfectly aligns with the DD9300's form factor, providing a snug fit that ensures comprehensive protection. Beyond its defensive role, the bezel incorporates a series of well-designed ventilation openings that promote air circulation. This feature is critical in maintaining an optimal thermal environment within the DD9300 system, thus averting overheating and ensuring sustained high performance. The material chosen for this bezel is characterized by its durability and resilience, suited to withstand the environmental challenges commonly encountered in data center settings. Installation is straightforward, demanding no specialized tools, which simplifies the process of adding or removing the bezel for system maintenance. With a sleek design that complements the DD9300's appearance, the EMC 100-555-429 front bezel embodies a blend of functionality and aesthetics, enhancing the overall look of the storage system while contributing to its protective and cooling capabilities.

You May Also Be Interested in

EMC
EMC FRONTBEZEL HD400 ISILON
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
VNXe 3200 2U Server Front Bezel
Need more? Email Us
EMC
EMC VNX SPS Front Bezel
Need more? Email Us
EMC
EMC VNX5300 2U Bezel
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX5400 3U Bezel
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess