EN
  • EN
  • DE

EMC 100-563-154 - EMC VNX5300 2U Bezel

Part No EMC 100-563-154 - EMC VNX5300 2U Bezel
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC VNX5300 2U Bezel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398201-EMC 100-563-154 - EMC VNX5300 2U Bezel
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-563-154 - EMC VNX5300 2U Bezel CAD Model

Description

The EMC 100-563-154 is a 2U front bezel designed specifically for the EMC VNX5300 storage array. This front bezel is not only crucial for protecting your VNX5300's front panel from physical damages but also contributes to the overall aesthetic and professional appearance of your storage array. Made from high-quality materials, it ensures the protection of sensitive components housed within the array while allowing ample airflow to maintain optimal operational temperatures. The bezel's design facilitates easy access to the drive bays, allowing for quick and effortless drive management. Installation is straightforward, highlighting EMC's commitment to user-friendly solutions that enhance the user experience without compromising on the security and functionality of the storage system.

You May Also Be Interested in

EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
VNXe 3200 2U Server Front Bezel
Need more? Email Us
EMC
Data Domain NVRAM BBU V1 DD4200, DD4500, DD7200
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC VNX5300 2U Bezel
Need more? Email Us
EMC
EMC VNX5300 3U Front Bezel
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess