EN
  • EN
  • DE

EMC 042-008-325 - EMC RAILKIT 25-slot DAE VNX adjustable

Part No EMC 042-008-325 - EMC RAILKIT 25-slot DAE VNX adjustable
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC RAILKIT 25-slot DAE VNX adjustable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398208-EMC 042-008-325 - EMC RAILKIT 25-slot DAE VNX adjustable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-008-325 - EMC RAILKIT 25-slot DAE VNX adjustable CAD Model

Description

The EMC 042-008-325 RAILKIT for the 25-slot DAE VNX adjustable represents a state-of-the-art mounting solution designed by EMC for enhancing the operational efficiency of data storage environments. This Railkit is meticulously engineered to support the 25-slot Disk Array Enclosures (DAE) of the EMC VNX series, known for their exceptional storage capabilities and reliability in handling vast amounts of data. Constructed with high-quality materials, this adjustable Railkit allows for a seamless and secure installation of your EMC VNX storage systems within any standard server rack. Its design offers unparalleled flexibility, accommodating various rack sizes and configurations, which enables data centers to optimize space and improve air flow around the equipment. The package contains all necessary components, including rails and mounting hardware, ensuring a straightforward setup process. By integrating this EMC Railkit into your data center, you will experience enhanced system stability, accessibility for maintenance, and an overall boost in the operational efficiency of your storage solutions. This product is an essential accessory for data centers aiming to deploy EMC's advanced storage technology with an emphasis on durability, adaptability, and ease of installation.

You May Also Be Interested in

EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC Brocade ears for switch w/4screws:
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC SAS TO FC INTERPOSER
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC FRONTBEZEL 15-slot DAE VNX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess