EN
  • EN
  • DE

C3216Y5V1H225ZT000N

Part No C3216Y5V1H225ZT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 969784-C3216Y5V1H225ZT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216Y5V1H225ZT000N CAD Model

Description

The C3216Y5V1H225ZT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications where a high capacitance value is required in a small form factor. Its Y5V dielectric provides a high capacitance per volume ratio, making it suitable for space-constrained applications.

Applications

  • Bypass Capacitors: Filters out unwanted AC signals and noise in electronic circuits.
  • Decoupling Capacitors: Stabilizes voltage supply by suppressing voltage fluctuations in power rails.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies.
  • Filtering Circuits: Integrated into filters to selectively pass or block certain frequencies.
  • General-Purpose Applications: Suitable for various applications in consumer electronics and industrial equipment where a high capacitance value is needed.

Features

  • High Capacitance: 2.2µF capacitance value, providing significant charge storage capability.
  • Y5V Dielectric: Offers a high capacitance per volume ratio, ideal for space-constrained designs.
  • Compact Size: 1206 (3216 metric) case size, allowing for high-density circuit board layouts.
  • Voltage Rating: 50V voltage rating, accommodating a range of voltage levels.
  • Multilayer Ceramic Capacitor (MLCC): Provides low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).

Benefits

  • High Capacitance in Small Package: Delivers a large capacitance value in a compact form factor.
  • Effective Noise Filtering: Helps filter out noise and ripple in power supplies and signal lines.
  • Space Efficiency: The 1206 size enables high-density mounting on PCBs.
  • Cost-Effective Solution: MLCCs offer a cost-effective option for capacitance needs.
  • Versatile Use: Suitable for a variety of applications due to its stable performance and capacitance value.

Specifications

  • Capacitance: 2.2µF
  • Voltage Rating: 50V
  • Dielectric: Y5V
  • Case Size: 1206 (3216 metric)
  • Temperature Coefficient: +22% / -82%
  • Operating Temperature Range: -30°C to +85°C
  • Tolerance: ±20%

You May Also Be Interested in

Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1564
Amphenol
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess