EN
  • EN
  • DE

C3225X5R1H475MT000N

Part No C3225X5R1H475MT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050799-C3225X5R1H475MT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3225X5R1H475MT000N CAD Model

Description

The C3225X5R1H475MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications requiring stable performance over a wide range of temperatures. Its X5R dielectric ensures reliable operation within the operating temperature range.

Applications

  • Bypass Capacitors: Used to filter out unwanted AC signals and noise in electronic circuits.
  • Decoupling Capacitors: Provides a stable voltage supply by suppressing voltage fluctuations in power rails.
  • Smoothing Capacitors: Reduce ripple voltage in power supplies.
  • Filtering Circuits: Integrated into filters to selectively pass or block certain frequencies.
  • General-Purpose Applications: Suitable for various applications in consumer electronics, industrial equipment, and automotive systems.

Features

  • High Capacitance: 4.7µF capacitance value, providing substantial charge storage capability.
  • X5R Dielectric: Offers stable capacitance characteristics over a wide temperature range (-55°C to +85°C).
  • Compact Size: 1210 (3225 metric) case size, suitable for high-density circuit board designs.
  • Voltage Rating: 50V voltage rating, allowing it to be used in various voltage applications.
  • Multilayer Ceramic Capacitor (MLCC): Provides low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).

Benefits

  • Reliable Performance: The X5R dielectric ensures stable and consistent performance under varying temperature conditions.
  • Noise Reduction: Effective in filtering out noise and ripple in power supplies and signal lines.
  • Space Saving: The compact 1210 size enables high-density mounting on circuit boards.
  • Cost-Effective: MLCCs offer a cost-effective solution for capacitance requirements in electronic circuits.
  • Versatile Application: Suitable for a broad range of applications due to its stable performance and capacitance value.

Specifications

  • Capacitance: 4.7µF
  • Voltage Rating: 50V
  • Dielectric: X5R
  • Case Size: 1210 (3225 metric)
  • Temperature Coefficient: ±15%
  • Operating Temperature Range: -55°C to +85°C
  • Tolerance: ±20%

You May Also Be Interested in

TDK Corporation
Lowest to $0.0159
TT Electronics
Need more? Email Us
Holystone
Need more? Email Us
TT Electronics
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Dell
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Lowest to $0.2312

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess