EN
  • EN
  • DE

C1608C0G2A331JT000N

Part No C1608C0G2A331JT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959826-C1608C0G2A331JT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608C0G2A331JT000N CAD Model

Description

The C1608C0G2A331JT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It's designed for general-purpose applications and features a stable Class 1 dielectric (C0G), making it suitable for circuits where high stability and low losses are crucial.

Applications:

  • General electronic circuits requiring stable capacitance
  • Bypass and decoupling applications
  • Resonant circuits and filters
  • High-frequency circuits
  • Consumer electronics

Features:

  • Size: 1608 (EIA 0603) - indicates dimensions of 1.6mm x 0.8mm
  • Capacitance: 330pF (picofarads)
  • Voltage Rating: 100V (Volts)
  • Dielectric: C0G (Class 1) - provides high stability and low losses
  • Termination: Nickel barrier with Tin plating
  • RoHS Compliant

Benefits:

  • High Stability: C0G dielectric ensures minimal capacitance change with temperature, voltage, and time.
  • Low Losses: Ideal for high-frequency applications due to its low equivalent series resistance (ESR) and dissipation factor (tan δ).
  • Reliable Performance: TDK is a reputable manufacturer known for producing high-quality and reliable components.
  • Compact Size: The 0603 package allows for high-density circuit designs.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Technical Specifications:

The C1608C0G2A331JT000N capacitor's C0G dielectric offers a temperature coefficient of capacitance (TCC) close to 0 ±30 ppm/°C. This means that the capacitance changes very little over a wide temperature range. The capacitor also features a high insulation resistance and a low dissipation factor, contributing to its excellent performance in demanding applications. Its terminations are designed for reflow soldering, ensuring reliable connection to the PCB.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TT Electronics
Need more? Email Us
Yageo
Need more? Email Us
Amphenol
Need more? Email Us
TDK Corporation
Lowest to $0.2312
Holystone
Need more? Email Us
TT Electronics
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0159 $50.0055
7,695+ $0.0130 $100.0350
11,905+ $0.0126 $150.0030
16,395+ $0.0122 $200.0190
21,190+ $0.0118 $250.0420
28,305+ $0.0106 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess