EN
  • EN
  • DE

NETAPP 114-00056 - NetApp 850W PSU for FAS31X0

Part No NETAPP 114-00056 - NetApp 850W PSU for FAS31X0
Manufacturer NetApp
Catalog Power Supply Units
Description NetApp 850W PSU for FAS31X0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1434470-NETAPP 114-00056 - NetApp 850W PSU for FAS31X0
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 114-00056 - NetApp 850W PSU for FAS31X0 CAD Model

Description

The NETAPP 114-00056 is an 850W power supply unit (PSU) crafted with precision for the NetApp FAS31X0 series of storage systems. The FAS31X0 series represents a line of robust and reliable storage solutions designed to meet a variety of enterprise storage needs, from consolidating data silos to supporting complex business applications. This PSU is integral to maintaining the operational reliability of these systems, ensuring they have a consistent and efficient power supply to meet their computational and data storage demands. The 850W capacity is specifically calibrated to match the energy requirements of the FAS31X0 series, providing enough power to handle typical workloads and additional reserves for peak demands. Featuring advanced safety measures, the PSU protects against power irregularities and failures, thereby safeguarding your storage investment. It also supports the FAS31X0's mission of delivering uninterrupted data availability and integrity. With seamless integration and replaceability, the NETAPP 114-00056 PSU minimizes downtime, offering an efficient solution to power management in critical storage environments. This PSU is the lifeblood for the FAS31X0 series, ensuring that data remains secure, available, and intact, thus supporting the core operations of businesses and organizations.

You May Also Be Interested in

CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess