EN
  • EN
  • DE

C1005X6S0G475MTJ00E

Part No C1005X6S0G475MTJ00E
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965815-C1005X6S0G475MTJ00E
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1005X6S0G475MTJ00E CAD Model

Description

The C1005X6S0G475MTJ00E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This particular capacitor features a specific combination of characteristics tailored for particular applications.

Applications

  • Bypassing: Used to bypass AC signals to ground, reducing noise in circuits.
  • Decoupling: Provides a local energy source for ICs, stabilizing the power supply voltage.
  • Filtering: Filters unwanted frequencies from a signal.
  • Resonant Circuits: Used in resonant circuits, such as in oscillators.
  • Consumer Electronics: Common in smartphones, tablets, and other portable devices.

Features

  • Capacitance: 0.47µF (Microfarads).
  • Voltage Rating: 4V DC.
  • Temperature Coefficient: X6S. X6S indicates a temperature coefficient within ±22% from -55°C to +105°C.
  • Case Size: 0402 (1005 Metric). This refers to the physical dimensions of the capacitor (1.0mm x 0.5mm).
  • Termination: Sn (Tin).
  • High Reliability: MLCCs are known for their reliability and long lifespan.
  • Small Size: The 0402 case size allows for high-density mounting on PCBs.

Benefits

  • Effective Noise Reduction: The bypassing and decoupling capabilities of this capacitor contribute to reduced noise and improved signal integrity in electronic circuits.
  • Stable Performance over Temperature: The X6S temperature characteristic ensures relatively stable capacitance over a wide temperature range.
  • Compact Design: The small 0402 case size allows for space-saving designs.
  • Long Lifespan: MLCCs offer a long operational life, contributing to the overall reliability of the end product.
  • Cost-Effective: MLCCs are generally cost-effective components for a wide range of applications.

Additional Details

The C1005X6S0G475MTJ00E capacitor utilizes a ceramic dielectric material. The 'MTJ' portion of the part number likely refers to TDK's internal manufacturing code or packaging details. It is important to consult the manufacturer's datasheet for complete specifications, including tolerance, ESR (Equivalent Series Resistance), and other performance characteristics. Proper handling and soldering techniques are crucial when working with small SMD components like this capacitor.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2747
Yageo
Need more? Email Us
TT Electronics
Need more? Email Us
Dell
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess