EN
  • EN
  • DE

C10-679808-001

Part No C10-679808-001
Manufacturer Amphenol
Catalog OEM Parts (C - E)
Description Radsok And Holder 3.6 Mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025902-C10-679808-001
Categories OEM Parts(C-E)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C10-679808-001 CAD Model

Description

The C10-679808-001 is a connector manufactured by Amphenol. Connectors are crucial components in electronic systems, providing detachable or permanent electrical connections between different devices or sub-assemblies. Given the part number format, this is likely a custom or application-specific connector.

Applications

  • Data Centers: For connecting servers, storage devices, and networking equipment.
  • Industrial Automation: In control systems, connecting sensors, actuators, and controllers.
  • Automotive Electronics: Used in various automotive systems, including infotainment and engine control.
  • Military and Aerospace: Designed to withstand harsh environments in military and aerospace applications.
  • Instrumentation: Connecting test and measurement equipment.

Features

  • High Density: Designed to accommodate a large number of contacts in a small footprint.
  • Robust Design: Built to withstand vibration, shock, and other environmental stresses.
  • Polarization: Features a keying system to prevent incorrect mating.
  • EMI/RFI Shielding: May incorporate shielding to minimize electromagnetic and radio frequency interference.
  • Various Mounting Options: Available in different mounting styles, such as panel mount and PCB mount.

Benefits

  • Reliable Connection: Ensures consistent electrical performance.
  • Space Saving: High-density design allows for compact system designs.
  • Easy Mating: Designed for quick and easy connection and disconnection.
  • Protection Against Interference: Shielding reduces noise and improves signal integrity.
  • Versatile Application: Suitable for a wide range of applications.

Additional Details

Detailed specifications for the C10-679808-001 connector, such as pinout, voltage/current ratings, and material composition, are essential for proper application. The mating interface is a critical parameter that must be considered to ensure compatibility with other components. Consult the manufacturer's datasheet or contact Amphenol directly for comprehensive specifications and application guidance.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess