EN
  • EN
  • DE

AD9265BCPZ-125

Part No AD9265BCPZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate 125M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 1139032-AD9265BCPZ-125
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9265
Introduction Date October 18, 2009
ECCN 3A001.a.5.a.5
Country of Origin Singapore
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9265BCPZ-125 CAD Model

Description

AD9265BCPZ-125: High-Performance ADC from Analog Devices Inc.

AD9265BCPZ-125 ADC

The AD9265BCPZ-125 is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing technology. Designed to deliver exceptional accuracy and speed, this ADC is perfect for applications that require high dynamic range and low distortion, such as medical imaging, communications, and instrumentation.

Key Features:

  • Resolution: 16-bit performance offers fine quantization, which translates to high-fidelity signal representation.
  • Sampling Rate: With a maximum sampling rate of 125 MSPS (Mega Samples Per Second), the AD9265BCPZ-125 can handle high-speed signals with ease, capturing rapid changes in the input without missing critical information.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC consumes just 140 mW at 125 MSPS, reducing the overall power requirements of the system.
  • Input Range: The flexible input range and user-selectable input span allow it to be tailored to specific signal requirements, increasing its versatility across different use cases.
  • Output Format: It supports various digital output formats, including LVDS (Low-Voltage Differential Signaling) for reduced noise and improved signal integrity over long distances.
  • Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD9265BCPZ-125 is designed for space-constrained applications.

Applications:

The AD9265BCPZ-125 is well-suited for a wide array of applications, including:

  • Professional and industrial video and camera systems
  • Medical imaging equipment like MRI and CT scanners
  • High-speed data acquisition systems
  • Radar and satellite communication systems
  • Test and measurement instruments

With its combination of high resolution, fast sampling rates, and low power consumption, the AD9265BCPZ-125 from Analog Devices Inc. offers a compelling solution for designers looking to improve the performance and efficiency of their systems. Its robust feature set ensures that it can meet the stringent requirements of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess