EN
  • EN
  • DE

EMC 100-565-149 - EMC VNX8000 FRONTBEZEL 3U

Part No EMC 100-565-149 - EMC VNX8000 FRONTBEZEL 3U
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC VNX8000 FRONTBEZEL 3U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398209-EMC 100-565-149 - EMC VNX8000 FRONTBEZEL 3U
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-565-149 - EMC VNX8000 FRONTBEZEL 3U CAD Model

Description

The EMC 100-565-149 is a front bezel designed specifically for the EMC VNX8000 storage system, fitting 3U rack-sized units. This front bezel is engineered to provide both protection and aesthetic appeal to the sophisticated VNX8000 series. It serves as a critical component in safeguarding the system's front panel against physical damages such as scratches or dents that may occur in busy data center environments. Furthermore, the front bezel plays a significant role in the system's security, featuring a lock mechanism that restricts unauthorized access to the system's drives and operational controls. The bezel's design incorporates ventilation to ensure adequate airflow, maintaining optimal system performance by preventing overheating. With easy installation, the EMC VNX8000 FRONTBEZEL enhances the overall appearance of the storage system, making it seamlessly blend with other data center equipment while ensuring security and functionality. This accessory is essential for organizations looking to maintain the integrity and performance of their EMC VNX8000 storage solutions, emphasizing a commitment to quality and operational excellence.

You May Also Be Interested in

EMC
EMC VNX5300 3U Front Bezel
Need more? Email Us
EMC
EMC VNX SPS Front Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL HD400 ISILON
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC DD2500 FRONTBEZEL
Need more? Email Us
EMC
EMC RAILKIT 15-slot DAE VNX adjustable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess