EN
  • EN
  • DE

EMC 042-004-934 - EMC RAILKIT 15-slot DAE VNX adjustable

Part No EMC 042-004-934 - EMC RAILKIT 15-slot DAE VNX adjustable
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC RAILKIT 15-slot DAE VNX adjustable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398160-EMC 042-004-934 - EMC RAILKIT 15-slot DAE VNX adjustable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-004-934 - EMC RAILKIT 15-slot DAE VNX adjustable CAD Model

Description

The EMC 042-004-934 is a versatile rail kit designed for the 15-slot Disk Array Enclosure (DAE) of the EMC VNX series. This adjustable rail kit is engineered to provide a secure and stable mounting solution for the DAE in a wide range of rack configurations. Its adjustability feature ensures compatibility with various rack depths, enhancing its flexibility for deployment in different data center environments. Constructed with high-quality materials, the EMC rail kit ensures the reliable support of the VNX DAE, safeguarding against vibrations and other physical stresses that can impact system performance. The kit includes all necessary mounting hardware, making installation straightforward and efficient. Additionally, its design facilitates easy access to the DAE for maintenance or expansion purposes, minimizing downtime. The EMC 042-004-934 rail kit is an essential component for any data center utilizing EMC VNX storage solutions, providing the foundation for a secure, scalable, and accessible storage infrastructure.

You May Also Be Interested in

EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNX5300 3U Front Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL HD400 ISILON
Need more? Email Us
EMC
VNXe 3200 2U Server Front Bezel
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC FRONTBEZEL EMC2 CX3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess