EN
  • EN
  • DE

EMC 038-003-481 - EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable

Part No EMC 038-003-481 - EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398193-EMC 038-003-481 - EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-481 - EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable CAD Model

Description

The EMC 038-003-481 is a 21-foot single-phase IEC pin and sleeve cable designed for reliable power connectivity in critical data center applications. This robust cable facilitates the secure transmission of electrical power to EMC storage systems and other data center equipment, ensuring they operate without interruption. Crafted with high-quality materials, it features a durable outer jacket that protects against wear, abrasion, and environmental factors. The pin and sleeve design ensures a secure and stable connection, preventing accidental disconnections that could lead to system downtime. This cable is engineered to meet rigorous standards for electrical performance and safety, making it an ideal choice for IT professionals seeking to enhance the operational reliability of their data center infrastructure. With its considerable length, it offers flexibility in equipment placement and cable management, aiding in the creation of an organized and efficient working environment.

You May Also Be Interested in

EMC
Data Domain NVRAM BBU V1 DD4200, DD4500, DD7200
Need more? Email Us
EMC
EMC VNX5300 3U Front Bezel
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC VNX5700 2U Front Bezel
Need more? Email Us
EMC
EMC Tray for VNX 3.5" HDD
Need more? Email Us
EMC
EMC FRONTBEZEL EMC2 CX3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess