EN
  • EN
  • DE

PMEG4030ERS501X

Part No PMEG4030ERS501X
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978092-PMEG4030ERS501X
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMEG4030ERS501X CAD Model

Description

The PMEG4030ERS501X is a 40 V, 3 A Schottky barrier rectifier designed for high-efficiency switching and reverse polarity protection. Manufactured by Nexperia, this rectifier offers a low forward voltage drop and fast switching speed, contributing to overall system efficiency. It is housed in a small and flat lead Surface-Mounted Device (SMD) plastic package, suitable for automated placement.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • Freewheeling diodes in inductive loads

Features:

  • Low forward voltage drop (typically 0.48 V at 3 A)
  • Fast switching speed
  • Small and flat lead SMD plastic package (SOD128)
  • High efficiency
  • Guard ring protected
  • AEC-Q101 qualified

Benefits:

  • Improved efficiency in power conversion applications due to low forward voltage drop
  • Reduced power dissipation leading to cooler operation
  • Compact design suitable for space-constrained applications
  • Increased reliability due to AEC-Q101 qualification
  • Protection against reverse polarity connections

Additional Details:

The PMEG4030ERS501X utilizes Schottky barrier technology with a platinum silicide barrier. The device has a maximum repetitive peak reverse voltage of 40 V and a maximum average forward current of 3 A. The forward surge current is rated at 80 A. The operating and storage temperature range is -65 °C to +150 °C. The SOD128 package provides good thermal performance and allows for efficient heat dissipation. This device is also compliant with RoHS standards.

You May Also Be Interested in

Ricoh
Lowest to $0.5747
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932
Chilisin
Lowest to $0.0084
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Fairchild/ON Semiconductor
Lowest to $0.3269
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,577 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess