The ABMM2-105-27.000MHZ is a miniature SMD crystal from Abracon LLC. This crystal is a key component in electronic circuits, providing a stable and accurate frequency reference for timing and signal processing.
Applications
- Microcontrollers
- Real-time clocks (RTC)
- Communication devices (e.g., Bluetooth, Wi-Fi)
- Frequency synthesizers
- PLL (Phase-Locked Loop) circuits
- Test and measurement equipment
Features
- Miniature SMD package for space-constrained applications
- Frequency: 27.000 MHz
- Frequency tolerance: ±30 ppm
- Frequency stability: ±50 ppm over operating temperature range
- Operating temperature range: -40°C to +85°C
- RoHS compliant
- Seam sealed package for high reliability
Benefits
- Provides a highly accurate and stable clock signal
- Ensures reliable operation of electronic circuits
- Small size allows for use in compact devices
- Wide operating temperature range ensures functionality in various environments
- RoHS compliance ensures environmental friendliness
- Suitable for reflow soldering processes
Additional Details
The ABMM2 series crystals are widely used in various electronic applications due to their small size, stability, and reliability. The 27.000 MHz frequency is a common choice for many microcontrollers and communication devices. The crystal's specifications, including frequency tolerance and stability, are crucial for ensuring the accuracy of the clock signal in the target application. The SMD package simplifies the manufacturing process and allows for high-density board designs. The seam sealed package provides excellent resistance to environmental factors, ensuring long-term stability and reliability. This crystal is suitable for applications requiring tight frequency control and robust performance.