EN
  • EN
  • DE

EMC 100-563-415 - EMC VNX5100 3U Front Bezel

Part No EMC 100-563-415 - EMC VNX5100 3U Front Bezel
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC VNX5100 3U Front Bezel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398215-EMC 100-563-415 - EMC VNX5100 3U Front Bezel
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-563-415 - EMC VNX5100 3U Front Bezel CAD Model

Description

The EMC 100-563-415 Front Bezel is explicitly designed for the EMC VNX5100 storage system, precisely fitting its 3U rack size requirement. This bezel represents a critical component in safeguarding the system's front panel from potential damages, including dust, physical impacts, and other environmental threats. The construction of this bezel utilizes high-quality materials that ensure durability and resistance to wear and tear, reflecting a commitment to maintaining the longevity of the storage system. Moreover, the bezel is engineered to feature a sophisticated, professional look that seamlessly integrates with the overall design of the data center equipment. It supports effective ventilation to promote optimal airflow, which is vital in keeping the storage system cool and operational at peak efficiency. Additionally, the EMC VNX5100 Front Bezel includes a secure locking mechanism to prevent unauthorized access, thereby enhancing the security of sensitive data housed within. It is designed for easy installation, providing a quick and effective solution for enhancing the functionality, security, and visual appeal of the EMC VNX5100 storage system.

You May Also Be Interested in

EMC
EMC takeout
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess