EN
  • EN
  • DE

EMC 100-563-102 - EMC CX4-120 Front Panel Bezel w/key 2U

Part No EMC 100-563-102 - EMC CX4-120 Front Panel Bezel w/key 2U
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC CX4-120 Front Panel Bezel w/key 2U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398213-EMC 100-563-102 - EMC CX4-120 Front Panel Bezel w/key 2U
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-563-102 - EMC CX4-120 Front Panel Bezel w/key 2U CAD Model

Description

The EMC 100-563-102 Front Panel Bezel, accompanied by a key, is a purpose-built accessory designed for the EMC CX4-120 storage array, configured for 2U rack spaces. This panel not only significantly enhances the protective measures of the storage system but also integrates seamlessly with its design, maintaining a professional and cohesive appearance in the data center. The inclusion of a key lock is a critical feature that enhances the security of the device, offering administrators an added layer of protection against unauthorized access, thus safeguarding sensitive data. Constructed with durability in mind, the bezel material is robust enough to withstand the physical demands of an active data center environment, including minor impacts and scratches. Its design also aids in optimizing airflow, a pivotal factor in maintaining the storage array's operational efficiency by ensuring it remains cool during intensive operations. The EMC CX4-120 Front Panel Bezel is straightforward to install, making it an easy upgrade for enhancing your system's functionality, security, and aesthetics.

You May Also Be Interested in

EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess