EN
  • EN
  • DE

TC74LCX374FT(EL,K)

Part No TC74LCX374FT(EL,K)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 984787-TC74LCX374FT(EL,K)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74LCX374FT(EL,K) CAD Model

Description

The TC74LCX374FT(EL,K) is an advanced high-speed CMOS octal D-type flip-flop with a 3-state output from Toshiba Semiconductor and Storage. This device is fabricated with sub-micron silicon gate CMOS technology, achieving high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the low power consumption inherent in CMOS integrated circuits. It is designed for use in high-performance data processing and digital systems.

Applications

  • High-speed data registers
  • Buffer registers
  • Clocked storage elements
  • Memory address drivers
  • Microprocessor-based systems

Features

  • High-speed operation: tpd = 4.6 ns (typ.) at VCC = 3.3 V
  • Low power dissipation: ICC = 8 μA (max.) at VCC = 3.6 V
  • Operating voltage: VCC = 2.0 V to 3.6 V
  • 3.3 V input and output compatible
  • Output impedance: |IOH| = 12 mA, IOL = 12 mA at VCC = 3.0 V
  • Package: TSSOP20 (Thin Shrink Small Outline Package)
  • Pin and function compatible with 74HC374 and 74HCT374

Benefits

  • Increased system speed and performance due to its high-speed operation.
  • Reduced power consumption, contributing to energy efficiency and longer battery life in portable devices.
  • Easy integration into existing designs due to its compatibility with common logic families.
  • Space-saving design with the TSSOP package.
  • Improved signal integrity with its 3-state output, enabling multiple devices to share a common bus.

Additional Details

The TC74LCX374FT(EL,K) features eight D-type flip-flops with a common clock (CK) and output enable (OE) input. When OE is low, the data at the D inputs is transferred to the Q outputs on the positive-going edge of the clock. When OE is high, the Q outputs are in the high-impedance state. The device operates within a supply voltage range of 2.0 V to 3.6 V and is characterized for operation from -40°C to +85°C. It is available in a TSSOP20 package, making it suitable for surface mount applications.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess