EN
  • EN
  • DE

TA0798A

Part No TA0798A
Manufacturer TST - Tamsan
Catalog OEM Parts (T - Z)
Description Filter, SAW 1795 MHz, 15 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097894-TA0798A
Categories OEM Parts(T-Z)
Manufacturer TST - Tamsan
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA0798A CAD Model

Description

The TA0798A is a SAW (Surface Acoustic Wave) filter manufactured by TST - Tamsan. Similar to other SAW filters, it's designed to selectively pass or reject specific frequencies within an electronic signal. These filters are vital in radio frequency (RF) applications to eliminate noise and interference, ensuring a clear signal transmission and reception.

Applications

  • Wireless communication systems: Used in applications like cellular networks and Wi-Fi.
  • Remote keyless entry (RKE) systems: Employed in car key fobs and other remote control devices.
  • Global Positioning Systems (GPS): Utilized for filtering the GPS signal, enhancing accuracy.
  • Radio receivers: Found in radio receivers to select desired frequencies.
  • Internet of Things (IoT) devices: Used in various IoT applications to filter communication signals.

Features

  • Precise frequency filtering: Offers excellent selectivity, isolating the intended frequency band.
  • Minimal signal loss: Exhibits low insertion loss, preserving signal strength.
  • Compact design: Allows integration into small form-factor electronic devices.
  • Stable operation: Maintains performance consistency across a range of temperatures.

Benefits

  • Improved signal clarity: Eliminates unwanted noise and interference, resulting in clearer and more reliable signal transmission.
  • Extended communication range: Reduces signal degradation, enabling communication over greater distances.
  • Reduced signal interference: Prevents unwanted signals from disrupting the intended communication.
  • Enhanced device performance: Improves the overall functionality and reliability of wireless devices.

Additional Details

SAW filters, like the TA0798A, are essential components in a wide array of modern electronic devices. They are designed to meet the specific frequency and bandwidth requirements of the targeted application. The precise operating frequency and bandwidth of the TA0798A are detailed in the manufacturer's datasheet. Compared to other filter types such as LC or ceramic filters, SAW filters often provide superior performance characteristics in terms of size, selectivity, and insertion loss. They are crucial in ensuring reliable wireless communication in a variety of consumer and industrial products.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,247 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess