EN
  • EN
  • DE

MRF607

Part No MRF607
Manufacturer Microsemi Corporation
Description RF & MICROWAVE DISCRETE LOW POWER TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1226866-MRF607
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF607 CAD Model

Description

The MRF607 is an NPN silicon RF power transistor designed for high-power amplifier applications in the VHF and UHF frequency ranges. Manufactured by Microsemi Corporation, it's typically used in applications requiring high gain and high output power.

Applications

  • VHF/UHF Communications: High-power amplifiers for radio communication systems.
  • Industrial Heating: RF power sources for industrial heating applications.
  • Medical Equipment: RF power amplifiers for medical imaging and therapy equipment.
  • Radar Systems: Driver stages and output amplifiers in radar transmitters.
  • Broadcast Transmitters: RF power amplification in VHF and UHF broadcast transmitters.

Features

  • High Power Gain: Provides significant amplification of RF signals.
  • High Output Power: Delivers substantial RF power for various applications.
  • NPN Silicon Transistor: Utilizes proven silicon technology for reliability.
  • Gold Metallization: Enhances reliability and resistance to metal migration.

Benefits

  • Increased Signal Strength: Enables long-range communication and high-quality signal transmission.
  • Efficient Power Amplification: Maximizes power output while minimizing power consumption.
  • Reliable Operation: Designed for stable and consistent performance in demanding environments.
  • Robust Design: Withstands high voltages and currents, ensuring long-term reliability.

Additional Details

The MRF607 is characterized by its high power gain and output power capabilities at specific frequencies. The device requires careful impedance matching for optimal performance. Its rugged construction and gold metallization contribute to its reliability in high-power applications. Proper heat sinking is essential to maintain the transistor's junction temperature within specified limits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess