EN
  • EN
  • DE

PBY321611T-190Y-N

Part No PBY321611T-190Y-N
Manufacturer Chilisin
Catalog OEM Parts (O - R)
Description PBY321611T 19R 6000MA 0, 015R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980372-PBY321611T-190Y-N
Categories OEM Parts(O-R)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBY321611T-190Y-N CAD Model

Description

The PBY321611T-190Y-N is a common mode choke manufactured by Chilisin. It is designed to suppress common mode noise in various electronic devices and systems.

Applications

  • USB interfaces
  • HDMI interfaces
  • LVDS interfaces
  • Power lines
  • Data lines
  • Audio lines
  • Networking equipment

Features

  • High Common Mode Impedance: Effectively attenuates common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Compact Size: Small footprint for space-constrained applications.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Excellent noise suppression: Designed to attenuate unwanted noise.

Benefits

  • Reduced EMI/RFI: Suppresses electromagnetic interference and radio frequency interference.
  • Improved Signal Integrity: Minimizes noise and distortion, enhancing signal quality.
  • Enhanced System Reliability: Protects sensitive components from noise-induced malfunctions.
  • Simplified Design: Easy to integrate into existing circuits.
  • Cost-Effective Solution: Provides effective noise suppression at a competitive price.

Additional Details

The PBY321611T-190Y-N common mode choke's effectiveness depends on its impedance characteristics over a specific frequency range. Key specifications to consider include common mode impedance at various frequencies, differential mode impedance, rated current, and DC resistance. The 3216 indicates the package size (3.2mm x 1.6mm). Refer to the Chilisin datasheet for PBY321611T-190Y-N for complete specifications, including impedance curves, rated current, and operating temperature range. Choosing the right common mode choke requires careful consideration of the noise frequencies and signal characteristics in the application.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess