EN
  • EN
  • DE

RBAQ24B331J

Part No RBAQ24B331J
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087667-RBAQ24B331J
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RBAQ24B331J CAD Model

Description

The RBAQ24B331J is a thick film chip resistor array manufactured by KOA Speer. These resistor arrays are designed to provide multiple resistors in a single package, which helps to save space on the circuit board and simplify the assembly process. They are suitable for various applications where multiple resistors with the same value are needed.

Applications

  • Pull-up/Pull-down resistors: Establishing defined logic levels in digital circuits.
  • Current limiting resistors: Protecting LEDs and other components from excessive current flow.
  • Voltage dividers: Creating specific voltage levels for analog circuitry.
  • Input/Output termination: Matching impedance to minimize signal reflections in high-speed circuits.
  • General purpose circuits: Used in a wide range of electronic circuits requiring multiple resistors.

Features

  • Four isolated resistors in one package: Reduces the number of components needed and conserves board space.
  • Thick film technology: Ensures stable and reliable performance over a broad range of operating conditions.
  • Surface mount package: Facilitates automated assembly and efficient circuit board design.
  • Precise resistance tolerance: Maintains accurate resistance values for consistent circuit behavior.
  • RoHS compliance: Adheres to environmental standards for lead-free manufacturing.

Benefits

  • Conserved board space: The integrated design reduces the physical footprint required on the circuit board.
  • Simplified assembly: Easier and faster assembly due to fewer components to handle.
  • Enhanced reliability: The robust thick film construction provides long-term stability.
  • Cost-effective solution: Lowers overall component costs and reduces assembly expenses.
  • Environmentally responsible: Supports sustainable manufacturing practices with RoHS compliance.

Additional Details

The RBAQ24B331J has a resistance value of 330 Ω (331 = 33 x 10^1). The tolerance is ±5% (indicated by 'J'). The power rating per resistor is typically around 0.063W. The package is usually a 0804 size SMD (Surface Mount Device). These resistor arrays are commonly utilized in consumer electronics, industrial controls, and automotive systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess