Products specifications Report Issue?

Win Source Part Number 1094745-PSN5552DR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSN5552DR CAD Model

Description

The PSN5552DR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and efficiency in a wide range of applications. This versatile component is designed to cater to the demanding needs of modern electronic systems, providing robust solutions for both industrial and consumer markets.

Key Features

  • Precision Performance: The PSN5552DR offers precise and stable operation, ensuring consistent performance across various conditions.
  • Low Power Consumption: Engineered for energy efficiency, this IC minimizes power usage, making it ideal for battery-powered devices.
  • High Integration: With multiple functionalities integrated into a single chip, it reduces the need for additional components, saving space and cost.
  • Durability: Built to withstand harsh environments, the PSN5552DR operates reliably in extreme temperatures and under mechanical stress.

Applications

The PSN5552DR is suited for a broad spectrum of applications. It is particularly useful in:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Portable and wearable technology
  • Communication infrastructure

Technical Specifications

Parameter Value Supply Voltage Specified Range (e.g., 2.5V to 5.5V) Operating Temperature Specified Range (e.g., -40°C to 85°C) Package Type DR (SOP) Mounting Type Surface Mount

Quality and Support

As with all Texas Instruments products, the PSN5552DR comes with the assurance of quality, backed by rigorous testing and compliance with international standards. Customers can also access Texas Instruments' comprehensive technical support for design-in assistance and troubleshooting.

You May Also Be Interested in

ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-2000-24
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
ECAD model for RKC4.4-1.5-RSC4.4/S1587/CS10575/SV
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
ECAD model for Q3103LC020002 SG-3040LC 32.768KHZ B
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
ECAD model for PSE303-AC
World Produts Inc.
Need more? Email Us
ECAD model for PA6SMBJ27CA
Bourns Inc.
ROTARY ENCODER MECHANICAL 15PPR / Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $7.0466
ECAD model for PEC11S-929K-S0015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention