EN
  • EN
  • DE

BCM43569YKAKRFBHT-P12

Part No BCM43569YKAKRFBHT-P12
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818941-BCM43569YKAKRFBHT-P12
Ultra Librarian 3D Model Ultra Librarian BCM43569YKAKRFBHT-P12 CAD Model

Description

The BCM43569YKAKRFBHT-P12 is a wireless connectivity solution from Broadcom, designed for mobile and embedded devices. It combines Wi-Fi and Bluetooth functionalities into a single chip, offering efficient and reliable wireless performance.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Internet of Things (IoT) devices
  • Wireless speakers

Features:

  • Dual-band Wi-Fi (2.4 GHz and 5 GHz): Supports both frequency bands for increased compatibility and reduced interference.
  • Bluetooth 4.2/5.0 support: Enables connections to a wide range of Bluetooth devices.
  • Advanced coexistence algorithms: Optimizes performance by minimizing interference between Wi-Fi and Bluetooth signals.
  • Low power consumption: Designed for mobile devices, minimizing battery drain.
  • Multiple antenna support: Allows for improved signal strength and range.
  • Integrated power management: Simplifies system design and reduces component count.
  • Security features: Supports WPA/WPA2 encryption for secure wireless communication.

Benefits:

  • Enhanced wireless performance: Provides reliable and fast Wi-Fi and Bluetooth connectivity.
  • Reduced power consumption: Extends battery life in mobile devices.
  • Simplified design: Integrated solution reduces design complexity and time-to-market.
  • Improved user experience: Enables seamless connectivity for various applications.
  • Cost-effective solution: Combines Wi-Fi and Bluetooth into a single chip, reducing overall system cost.

Additional Details:

The BCM43569 is a highly integrated combo chip. It supports various standards and protocols to ensure compatibility with a wide range of devices. Its advanced power management features contribute to efficient energy usage, making it suitable for battery-powered applications.

This chip is often found in devices where space and power efficiency are crucial, such as mobile phones and wearable technologies. Its ability to handle both Wi-Fi and Bluetooth connections simultaneously allows for a seamless user experience when connecting to multiple wireless devices. The use of advanced coexistence techniques ensures that both Wi-Fi and Bluetooth operate effectively without significant interference, providing stable and reliable performance. The specific designation 'YKAKRFBHT-P12' likely refers to a particular configuration or packaging of the BCM43569 chip, tailored for specific manufacturing or application requirements.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9561 $54.5171
25+ $4.0666 $101.6650
39+ $3.9395 $153.6405
53+ $3.8124 $202.0572
68+ $3.6854 $250.6072
91+ $3.3041 $300.6731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess