EN
  • EN
  • DE
  • IT

SN74HC161ADBR

Part No SN74HC161ADBR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 756750-SN74HC161ADBR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC161ADBR CAD Model

Description

Product Overview: SN74HC161ADBR by Texas Instruments

The SN74HC161ADBR is a high-performance, 4-bit binary counter from the reputable electronics manufacturer Texas Instruments (TI). This integrated circuit (IC) is part of the 74HC series, known for its high-speed CMOS technology, and is designed to operate with a power supply range of 2V to 6V. The SN74HC161ADBR offers users a robust combination of speed and low power consumption, making it an excellent choice for a wide array of counting applications within the industrial, commercial, and consumer electronics sectors.

Encapsulated in a 16-pin SSOP (Shrink Small Outline Package), the SN74HC161ADBR is optimized for minimized space and enhanced thermal performance. This counter features a fully synchronous design, ensuring that outputs change coincident with each other when instructed by the count-enable inputs and the system clock. Additionally, it has a built-in look-ahead carry capability which allows the IC to perform high-speed counting while maintaining simplicity in system design.

The SN74HC161ADBR possesses a variety of functional inputs and outputs that provide versatility in use. It includes two count-enable inputs (CET and CEP), a clear input (CLR), a clock input (CLK), four output lines (Q0 to Q3), and a ripple-carry output (RCO) for cascading multiple counters. The clear function is synchronous, and a low level at the CLR input sets all four of the output lines to a low level, regardless of the levels of clock, count-enable, or load inputs.

One of the key features of the SN74HC161ADBR is its ability to be configured in various modes of operation. It can be utilized as a synchronous counter for precise counting sequences or in a gated mode to control counts with enable and disable functions. The counter can also be easily connected in series with additional counters to create extended counting ranges, thanks to the ripple-carry output.

With its reliability and TI's commitment to quality, the SN74HC161ADBR is a solid choice for designers looking to implement an efficient counting solution in their digital systems. Whether it's used in data processing, instrumentation, or control systems, this IC delivers the performance and flexibility required to meet the demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess