EN
  • EN
  • DE
  • IT

UCC2808A-2Q1

Part No UCC2808A-2Q1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW POER CURRENT MODE PUSH-PULL PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276225-UCC2808A-2Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2808A-2Q1 CAD Model

Description

The UCC2808A-2Q1 from Texas Instruments is a versatile and robust Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. Fabricated with BiCMOS technology, it combines the benefits of both bipolar and CMOS transistors, offering superior performance in terms of power handling and efficiency.

Key Features:

  • Dual Output Drive Stages: The UCC2808A-2Q1 features dual output drive stages with a peak current capability of 0.5A source and 1.0A sink, making it capable of driving a wide range of power MOSFETs and IGBTs.
  • Low Startup and Operating Current: This device boasts a low startup current of typically 0.5µA and an operating current of typically 2.5mA, ensuring minimal power consumption during both startup and steady-state operation.
  • Current Mode Control: With current mode control, the UCC2808A-2Q1 provides excellent output voltage regulation, fast transient response, and inherent pulse-by-pulse current limiting for enhanced system reliability.
  • Programmable Switching Frequency: The PWM controller offers a programmable switching frequency from 100kHz to 1MHz, allowing designers to optimize their power supply design for efficiency, size, and component cost.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits ensure that the controller remains off unless there is sufficient supply voltage, protecting the power stage components.
  • Automotive Qualified: The UCC2808A-2Q1 is qualified for automotive applications, meeting the stringent requirements of AEC-Q100 standards for reliability and performance under harsh conditions.

Applications:

The UCC2808A-2Q1 is ideal for use in a variety of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Portable power devices
  • Automotive power systems
  • Telecommunication equipment
  • Industrial and medical equipment

With its combination of low-power consumption, high-frequency operation, and current mode control, the UCC2808A-2Q1 PWM controller from Texas Instruments is an excellent choice for designers looking to create compact, efficient, and reliable power supply solutions.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess