EN
  • EN
  • DE
  • IT

74LV251PW

Part No 74LV251PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-input multiplexer 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132581-74LV251PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV251PW CAD Model

Description

Product Overview: 74LV251PW by NXP Semiconductors

The 74LV251PW is a high-performance, low-voltage 8-input multiplexer with 3-state outputs from NXP Semiconductors, designed to operate on a 2.0 V to 5.5 V power supply. This versatile multiplexer is a part of the 74LV family, which is well-known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and portable devices.

Key Features

  • Logic Family: The device belongs to the LV family, indicating its low-voltage capabilities which help in reducing power consumption without compromising on performance.
  • Power Supply Range: It operates across a wide voltage range from 2.0 V to 5.5 V, providing design flexibility for various applications and compatibility with TTL levels.
  • Input Multiplexing: The device features an 8-input multiplexer, allowing one of the eight inputs to be selected and passed through to the output.
  • Output Configuration: The 3-state outputs ensure that the device can be connected to a bus or multiple devices without interference, as the output can be put in a high-impedance state.
  • Package Type: The 74LV251PW comes in a TSSOP16 (thin shrink small outline package) which is suitable for surface mount technology and is space-efficient for PCB design.

Applications

The 74LV251PW is versatile and can be used in a range of applications where data selection and multiplexing are required. Some common applications include:

  • Data routing and signal gating
  • Function generators
  • Communication systems
  • Control systems
  • Computer peripheral devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74LV251PW is built to meet the high standards expected of NXP products, ensuring stable and reliable performance across its operational temperature and voltage ranges.

Environmental Compliance

As with many NXP products, the 74LV251PW is designed with environmental considerations in mind. It is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in a wide variety of markets, including those with strict environmental requirements.

Overall, the 74LV251PW from NXP Semiconductors is a highly reliable and efficient multiplexer solution for designers looking to optimize their digital circuit designs with low power consumption and a small footprint.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess