EN
  • EN
  • DE
  • IT

KC900823BAER2

Part No KC900823BAER2
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 753958-KC900823BAER2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KC900823BAER2 CAD Model

Description

Product Overview: NXP KC900823BAER2

The NXP KC900823BAER2 is a state-of-the-art semiconductor product designed to meet the rigorous demands of modern electronic systems. This advanced component is part of NXP's commitment to providing innovative solutions that drive the smart connected world. With its robust design and high-performance capabilities, the KC900823BAER2 is ideal for a wide range of applications, from automotive to industrial, mobile, and IoT devices.

Key Features

  • High Integration: The KC900823BAER2 integrates multiple functions into a single chip, which can help to reduce the overall system footprint and simplify the design process.
  • Energy Efficiency: Designed with power conservation in mind, this product is capable of operating at low power levels, making it suitable for battery-powered applications.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the KC900823BAER2 delivers exceptional performance and reliability.
  • Robust Security: NXP's focus on security ensures that this component includes features to protect against unauthorized access and tampering, making it a trustworthy choice for sensitive applications.

Applications

The versatility of the NXP KC900823BAER2 allows it to be used in a multitude of applications, including:

  • Automotive systems such as infotainment and Advanced Driver-Assistance Systems (ADAS)
  • Industrial automation and control systems
  • Mobile devices that require high processing power with minimal energy consumption
  • Internet of Things (IoT) devices where connectivity and security are paramount

Technical Specifications

The technical specifications of the KC900823BAER2 highlight its performance capabilities:

  • Package: The product comes in a robust package that ensures durability and longevity under various environmental conditions.
  • Temperature Range: It operates within a wide temperature range, suitable for harsh environments.
  • Compliance: Fully compliant with industry standards, the KC900823BAER2 meets the necessary regulatory requirements for global deployment.

In conclusion, the NXP KC900823BAER2 is a powerful and versatile component that offers the perfect blend of performance, integration, and security. Its wide range of applications and adherence to stringent quality standards make it an essential part of any high-tech electronic system.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess