EN
  • EN
  • DE

TLK1102ERGET

Part No TLK1102ERGET
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Networking
Interface 2-Wire Serial
Operating Supply Voltage 2.95 V ~ 3.6 V
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Mounting SMD
Win Source Part Number 1269644-TLK1102ERGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLK1102E
Introduction Date July 01, 2008
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLK1102ERGET CAD Model

Description

The TLK1102ERGET is a versatile and high-performance differential line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to facilitate high-speed bidirectional point-to-point data transmission systems. With its remarkable features, it finds applications in a wide range of industries, including telecommunications, computing, networking, and industrial markets.

Key Features

  • Data Rate: The TLK1102ERGET boasts an impressive data rate of up to 10.3125 Gbps, making it suitable for high-speed data transfer requirements.
  • Programmable Equalization and Output Swing: This device offers programmable equalization and output swing, allowing customization to match various transmission lines and cable types.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLK1102ERGET operates with a low power consumption, which is crucial for thermal management and cost savings in large-scale deployments.
  • Signal Integrity: The high-speed differential signaling ensures excellent signal integrity over long distances, reducing the likelihood of data errors due to noise and electromagnetic interference.
  • Robust ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, enhancing its durability and reliability in harsh environments.

Applications

The TLK1102ERGET is ideally suited for applications that require high-speed data transmission such as:

  • Backplane and cable drives
  • High-speed interconnects
  • Fiber optic modules
  • Networking equipment and switches
  • High-performance computing systems

Technical Specifications

Parameter Value Data Rate Up to 10.3125 Gbps Power Supply 3.3V Operating Temperature Range -40°C to 85°C Package 24-VQFN (4x4)

For engineers and designers seeking a reliable and high-speed differential line driver, the TLK1102ERGET from Texas Instruments is an exceptional choice that combines performance, flexibility, and durability.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6648 $53.3296
5+ $21.8788 $109.3940
8+ $21.1951 $169.5608
10+ $20.5114 $205.1140
13+ $19.8277 $257.7601
17+ $17.7766 $302.2022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess