EN
  • EN
  • DE

LTC4261IUFD-2#TRPBF

Part No LTC4261IUFD-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP W/ADC 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 2mA
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Feature Pins ADIN, /ALERT, DRAIN, /EN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Manufacturer Homepage www.linear.com
Win Source Part Number 732202-LTC4261IUFD-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4261
Introduction Date July 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4261IUFD-2#TRPBF CAD Model

Description

The LTC4261IUFD-2#TRPBF is a sophisticated negative voltage hot swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This innovative product is particularly suitable for systems with a -48V nominal supply, commonly found in telecom and datacom applications.

Key Features

  • Integrated Fault Protection: The device incorporates overcurrent and overvoltage protection, ensuring the safety and longevity of connected components.
  • Adjustable Current Limit: The hot swap controller allows for precise control over the inrush current, making it adaptable to a variety of load requirements.
  • Power Good Output: This feature provides a clear indication that the output voltage is within acceptable levels, offering an additional layer of security for the system.
  • Adjustable Turn-On Time: The timing capacitor can be used to adjust the turn-on time, providing flexibility in managing the power sequencing.

Advanced Technology

Utilizing Linear Technology's advanced design, the LTC4261IUFD-2#TRPBF is optimized for high performance and reliability. The device operates with a supply voltage range from -9V to -80V, making it extremely versatile for various negative supply applications.

Applications

Due to its robust feature set, the LTC4261IUFD-2#TRPBF is ideal for a range of applications, including:

  • Telecommunications Equipment
  • Network Servers and Routers
  • Industrial Systems
  • Datacom Infrastructure

Package and Quality

The LTC4261IUFD-2#TRPBF is available in a 24-lead QFN package, which offers a compact footprint while ensuring efficient thermal performance. Furthermore, this product is provided in tape and reel packaging, denoted by the suffix 'TRPBF', which is suitable for automated assembly processes, ensuring a streamlined manufacturing workflow.

Conclusion

The LTC4261IUFD-2#TRPBF hot swap controller is a testament to Linear Technology's commitment to providing advanced solutions for power management. Its comprehensive protection features, adjustable settings, and reliable performance make it an essential component for any system requiring safe and efficient negative voltage power control.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess