EN
  • EN
  • DE

UCD90124ARGCT

Part No UCD90124ARGCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 12-Rail Power Supply Sequencer and Monitor with ACPI Support and Fan Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 12
Reset Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1276627-UCD90124ARGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD90124A
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD90124ARGCT CAD Model

Description

Introducing the UCD90124ARGCT from Texas Instruments

The UCD90124ARGCT is a highly integrated power management and system control device designed by Texas Instruments, tailored for complex and power-sensitive applications. This advanced chip is part of TI's UCD family and is engineered to provide a comprehensive solution for power sequencing, monitoring, and control in various electronic systems.

Key Features

  • 12 Rail Power Sequencer: The UCD90124ARGCT can sequence up to 12 independent voltage rails, ensuring that each power domain is activated or deactivated in the correct order. This is crucial for systems that require precise power-up and power-down sequences to maintain integrity and prevent damage.
  • Advanced Configuration: Users can configure the device through the Texas Instruments Fusion Digital Power Designer, a graphical user interface that simplifies the process of device configuration and allows for real-time monitoring of system parameters.
  • Margining and Monitoring: The device supports both margining and monitoring of the power supply voltages, enabling fine-tuning of voltage levels for optimal system performance and reliability. It also includes features for monitoring temperature, current, and other critical parameters.
  • Fault Management: With its robust fault management system, the UCD90124ARGCT can detect and respond to various fault conditions, providing comprehensive protection for the system. Fault responses can be programmed to include warning signals, power-down sequences, and fault logging.
  • I<sup>2C/SMBus/PMBus Interface: The device features an I<sup>2C/SMBus/PMBus interface for communication with a host controller, enabling remote control and telemetry of power supply parameters.
  • EEPROM Storage: Configuration settings and fault logs can be stored in onboard non-volatile EEPROM, which ensures that settings are preserved across power cycles and simplifies device management.

Applications

The UCD90124ARGCT is suitable for a wide range of applications, including but not limited to:

  • Telecommunications Equipment
  • Servers and Data Centers
  • Industrial Systems
  • Medical Equipment

With its advanced features and flexible configurability, the UCD90124ARGCT is an ideal solution for managing complex power systems that require precise control and high reliability. Texas Instruments' commitment to quality ensures that this power management IC will enhance the performance and longevity of your electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1128 $60.5640
11+ $9.9387 $109.3257
16+ $9.6282 $154.0512
22+ $9.3176 $204.9872
28+ $9.0070 $252.1960
38+ $8.0752 $306.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess