EN
  • EN
  • DE

LTC4224IDDB-2#TRPBF

Part No LTC4224IDDB-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 6V N-Channel Positive Low Voltage 10-Pin DFN EP T/R / IC CNTRLR HOT SWAP DUAL 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry, Fault Timeout, UVLO
Programmable Features Current Limit, Slew Rate
Operating Supply Voltage 1 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.4mA
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x2)
Feature Pins /FAULT, /ON1, /ON2
Win Source Part Number 783960-LTC4224IDDB-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4224-2
Introduction Date July 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4224IDDB-2#TRPBF CAD Model

Description

Overview of LTC4224IDDB-2#TRPBF

The LTC4224IDDB-2#TRPBF is a sophisticated Hot Swap™ controller integrated circuit from Linear Technology, designed to enable safe board insertion and extraction from a live backplane. This product is particularly useful in systems where the interruption of power can cause data loss, system resets, or damage to electronic components. It is an essential component for high-availability systems that require maintenance or upgrades without powering down.

Key Features

  • Low Operating Voltage: The LTC4224IDDB-2#TRPBF operates at a voltage range of 2.9V to 18V, making it suitable for a variety of low voltage applications.
  • Compact Size: Housed in a small 8-lead DFN package, this IC saves valuable board space and is ideal for space-constrained applications.
  • Dual Channel Operation: It features two independent Hot Swap channels, allowing for the control of two separate power supply rails simultaneously.
  • Adjustable Current Limit: Users can set the overcurrent threshold via an external resistor, providing flexibility to match the requirements of different loads.
  • Fast Response Time: The LTC4224IDDB-2#TRPBF is designed for quick response to fault conditions, helping to protect both the motherboard and the plug-in card during overcurrent events.
  • Power Good Outputs: It includes power good outputs that can be used to drive external circuitry or interlock with other components once the supply voltage is stable and within tolerance.

Applications

Due to its robust feature set, the LTC4224IDDB-2#TRPBF finds applications in a range of environments and systems, including:

  • RAID Systems
  • Server Hot Swap Supplies
  • Network Routers and Switches
  • Industrial Equipment

Reliability and Performance

The LTC4224IDDB-2#TRPBF is designed to meet the stringent demands of high-performance electronics. Linear Technology's reputation for quality ensures that this Hot Swap controller will provide reliable service, minimizing downtime and maintenance costs. It is a testament to the company's commitment to delivering high-quality power management solutions.

Whether you are designing a new system or upgrading an existing platform, the LTC4224IDDB-2#TRPBF offers an efficient and reliable solution for power management and circuit protection in Hot Swap applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7387 $52.0353
45+ $2.2471 $101.1195
69+ $2.1769 $150.2061
95+ $2.1067 $200.1365
123+ $2.0365 $250.4895
165+ $1.8258 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,211 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess