EN
  • EN
  • DE

CS82C52Z

Part No CS82C52Z
Manufacturer Renesas Electronics America
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC CONTROLLER UART 28-PLCC  /  UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Renesas Electronics America Inc
Package Tube
Product Status Obsolete
Number of Channels 1, UART
Protocol RS232
Data Rate (Max) 1Mbps
Voltage - Supply 4.5V ~ 5.5V
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number CS82C52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 37
Win Source Part Number 1053381-CS82C52Z
Ultra Librarian 3D Model Ultra Librarian CS82C52Z CAD Model

Description

The CS82C52Z from Renesas Electronics America is an interface - UARTs (Universal Asynchronous Receiver Transmitter) integrated circuit.

  • Protocol: RS232
  • UART channel: one
  • Data rate: 1Mbps
  • Supply voltage: 4.5V to 5.5V
  • Features: modem control
  • Package: 28-LCC (J-Lead) package that measures 11.51x11.51 mm

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess