EN
  • EN
  • DE

TDA18275HN/C1518

Part No TDA18275HN/C1518
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description HYBRID (ANALOG AND DIGITAL) SILI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 716590-TDA18275HN/C1518
Ultra Librarian 3D Model Ultra Librarian TDA18275HN/C1518 CAD Model

Description

The NXP TDA18275HN/C1518 is a cutting-edge silicon tuner designed to deliver exceptional performance for terrestrial and cable digital TV reception. This high-performance component is engineered to meet the rigorous demands of modern TV and set-top box manufacturers, providing a versatile solution for a wide range of applications.

Key Features

  • Frequency Range: The TDA18275HN/C1518 covers a broad frequency spectrum, supporting VHF, UHF, and cable bands, making it highly adaptable for various global standards.
  • Integration: This silicon tuner integrates a low-noise amplifier (LNA) and a programmable gain amplifier (PGA), which enhances its sensitivity and dynamic range, ensuring high-quality signal reception under diverse conditions.
  • Multi-Standard Support: It is compatible with a multitude of digital TV standards, including DVB-T, DVB-T2, ISDB-T, and ATSC, providing flexibility for manufacturers targeting different markets.
  • Small Footprint: The compact size of the TDA18275HN/C1518 makes it an ideal choice for space-constrained applications without compromising on performance.
  • Power Efficiency: Designed with power efficiency in mind, it helps reduce the overall power consumption of the host device, contributing to longer device operation and eco-friendliness.

Applications

The versatility of the TDA18275HN/C1518 allows it to be used in a variety of devices, including:

  • Flat-panel televisions
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

Technical Specifications

Parameter Specification Product Category Silicon Tuners Manufacturer NXP Semiconductors Part Number TDA18275HN/C1518 Min Operating Frequency 42 MHz Max Operating Frequency 864 MHz Package / Case HVQFN-40

With its robust design and advanced features, the NXP TDA18275HN/C1518 silicon tuner stands out as an essential component for any high-quality digital TV reception system.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess