Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1166275-D8255A
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D8255A CAD Model

Description

The Intel D8255A, also known as the Programmable Peripheral Interface (PPI), is a versatile integrated circuit designed to provide flexible parallel input/output (I/O) capabilities for microprocessor-based systems. It acts as an interface between the microprocessor and external peripheral devices, allowing the microprocessor to control and communicate with various devices such as sensors, actuators, keyboards, and displays.

Applications:

  • Industrial Control Systems: Used to interface microprocessors with sensors, actuators, and other control devices in industrial automation applications.
  • Instrumentation: Employed in test and measurement equipment to control and monitor various parameters, such as voltage, current, and temperature.
  • Computer Peripherals: Integrated into older computer systems to interface with peripherals such as printers, keyboards, and displays.
  • Robotics: Used in robotic systems to control motors, sensors, and other actuators.
  • Embedded Systems: Incorporated into a wide range of embedded systems to provide parallel I/O capabilities.

Features:

  • Three 8-bit Ports: Provides three programmable 8-bit parallel I/O ports (Port A, Port B, and Port C), which can be configured as inputs or outputs.
  • Programmable Modes: Supports various operating modes, including Mode 0 (basic input/output), Mode 1 (strobed input/output), and Mode 2 (bidirectional bus).
  • Bit Set/Reset Capability: Allows individual bits of Port C to be set or reset without affecting other bits.
  • Simple Interface: Provides a simple interface to microprocessors, requiring minimal external components.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits:

  • Flexibility: Offers a high degree of flexibility in interfacing microprocessors with a wide range of peripheral devices.
  • Reduced Component Count: Simplifies system design by integrating multiple I/O functions into a single chip.
  • Improved System Performance: Enables efficient data transfer between the microprocessor and peripheral devices.
  • Cost-Effective: Provides a cost-effective solution for parallel I/O requirements.
  • Wide Availability: Widely available and supported by a large community of developers.

Additional Details: The D8255A is typically packaged in a 40-pin DIP (Dual In-Line Package). It requires a single +5V power supply for operation. Each port can be independently configured for input or output operation using control words written to the D8255A's control register. Intel's D8255A played a significant role in the development of early microcomputer systems and remains a valuable component for legacy systems and educational purposes. Although categorized as END-OF-LIFE, it is still utilized in some niche applications and hobbyist projects.

You May Also Be Interested in

Seme LAB
METAL GATE RF SILICON FET
Need more? Email Us
ECAD model for D1207
NXP / Nexperia
Fast soft-recovery controlled avalanche rectifiers
Need more? Email Us
ECAD model for BYM26E
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0951
ECAD model for BC846W
DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0092
ECAD model for DS14W
SEMTECH ELECTRONICS LTD.
SILICON EPITAXIAL PLANAR DIODES
Need more? Email Us
ECAD model for ESD6V8CAW
Vishay
Silicon Epitaxial Planar Z-Diodes
Need more? Email Us
ECAD model for BZX85B39
NXP / Nexperia
Ultra fast low-loss controlled avalanche rectifiers
Need more? Email Us
ECAD model for BYV27-400
Diodes Incorporated
SURFACE MOUNT ZENER DIODE
Need more? Email Us
ECAD model for BZT52C5V6T
Shenzhen Bencent Electronics Co., Ltd.
Ultra low capacitance - 1.5pF maximum
Lowest to $0.0308
ECAD model for BV05C

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention