EN
  • EN
  • DE

BYV27-400

Part No BYV27-400
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Ultra fast low-loss controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156777-BYV27-400
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYV27-400 CAD Model

Description

The BYV27-400, crafted by the renowned semiconductor manufacturer NXP, is a cutting-edge ultra-fast avalanche sinterglass diode that offers a perfect blend of high efficiency and reliability for a wide range of applications. This diode is specifically designed to cater to the demanding requirements of high-speed switching and rectification processes.

With its impressive reverse voltage of 400V and forward current of 2A, the BYV27-400 is an ideal choice for electronic circuits requiring efficient voltage regulation and protection. Its ultra-fast reverse recovery time of 30ns ensures minimal power loss and makes it suitable for high-frequency operations, while the avalanche capability provides robust protection against voltage transients, enhancing the longevity and stability of your electronic designs.

The device is encapsulated in a compact SOD-57 package, which not only saves valuable board space but also offers superior thermal performance. The sinterglass passivated junction guarantees a high degree of reliability and low leakage current, contributing to the overall efficiency of the diode. Its low forward voltage drop is a testament to the device's high efficiency, reducing power dissipation and improving the energy-saving characteristics of your application.

The BYV27-400 is widely used in a variety of applications, including switched-mode power supplies, high-frequency rectification in power converters, and as a freewheeling diode in inverters and motor control circuits. Its robust construction ensures that it can withstand the harsh conditions often encountered in industrial and automotive environments.

NXP's commitment to quality is evident in the BYV27-400, which is manufactured to the highest standards, ensuring consistent performance and reliability. Whether you are designing power supplies, inverters, or any other high-speed switching application, the BYV27-400 from NXP is an excellent choice that will not disappoint.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Harris Corporation
Operational Amplifiers
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess