EN
  • EN
  • DE

ISO7230ADW

Part No ISO7230ADW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description One Megabit per Second Triple Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 4000Vpk
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 95ns, 95ns
Pulse Width Distortion (Maximum) 10ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 3.15 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190652-ISO7230ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7230
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7230ADW CAD Model

Description

The Texas Instruments ISO7230ADW is a robust, high-performance triple-channel digital isolator, designed to offer excellent signal integrity and isolation for a wide range of industrial and telecommunications applications. This device utilizes Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier to provide robust isolation of up to 2500 Vrms for 1 minute per UL 1577. With its three independent isolation channels, it is an ideal choice for systems that require good common-mode transient immunity, which is specified at 50 kV/μs minimum.

Key Features

  • Channel Configuration: The ISO7230ADW features three forward-direction channels, making it suitable for unidirectional data flow applications.
  • High-Speed Operation: It supports data rates up to 25 Mbps, ensuring high-speed data transmission without compromising signal quality.
  • Low Power Consumption: The device is designed for efficiency with a typical supply current of 1.5 mA per channel at 1 Mbps, which helps to minimize power consumption in your system.
  • Wide Supply Range: The ISO7230ADW operates over a wide supply voltage range of 3.0 V to 5.5 V, providing design flexibility for various power environments.
  • High Temperature Operation: With an industrial temperature range of -40°C to +125°C, the device is suitable for harsh operating conditions.
  • Fail-Safe Design: The outputs are high-impedance when VCC is off, which supports fail-safe design considerations.

Applications

The ISO7230ADW is adept at meeting the stringent requirements of applications such as:

  • Industrial automation and control systems
  • Isolated SPI, I2C interfaces
  • Medical equipment with patient isolation
  • Motor control circuits
  • Power supply control and monitoring

Quality and Reliability

As with all Texas Instruments products, the ISO7230ADW is manufactured to the highest quality standards, ensuring reliability and performance that engineers have come to expect from a leader in semiconductor solutions. The device is available in a wide-body 16-pin SOIC package, providing ample pin spacing for applications requiring high-voltage isolation.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2399 $54.7197
7+ $14.9661 $104.7627
11+ $14.4984 $159.4824
15+ $14.0307 $210.4605
19+ $13.5631 $257.6989
25+ $12.1600 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,115 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess