EN
  • EN
  • DE

74ACT253

Part No 74ACT253
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Dual 4-Input Multiplexer with 3-STATE Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130502-74ACT253
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT253 CAD Model

Description

The 74ACT253 is a dual 4-input multiplexer from Fairchild/ON Semiconductor. This device selects one of four data sources from each of the two multiplexer sections based on the select inputs. It's designed for high-speed performance in various digital logic applications.

Applications:

  • Data selection: Routing data from multiple sources to a single destination.
  • Logic function implementation: Implementing simple logic functions by selecting appropriate inputs.
  • Address decoding: Selecting memory locations based on address lines.
  • Signal routing: Switching between different signal paths.
  • Control systems: Selecting control signals based on system state.

Features:

  • Dual 4-Input Multiplexer: Contains two independent 4-input multiplexers.
  • High-Speed Operation: Advanced CMOS Technology for fast switching speeds.
  • Three-State Outputs: Allows for connection to a bus without loading the bus when disabled.
  • Separate Enable Inputs: Each multiplexer section has its own enable input for independent control.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V.
  • Low Power Consumption: CMOS technology minimizes power usage.
  • Input Clamp Diodes: Protects inputs from excessive voltage.

Benefits:

  • Efficient Data Selection: Simplifies data routing and selection processes.
  • Improved System Performance: High-speed operation enhances overall system speed.
  • Reduced Component Count: Integrates two multiplexers into a single package.
  • Versatile Applications: Suitable for a wide range of applications due to flexible features.
  • Easy Integration: Standard pinout and operating characteristics for easy system integration.
  • Enhanced System Reliability: Input clamp diodes protect the device and connected components.

Additional Details:

The 74ACT253 is available in DIP and SOIC packages. The select inputs determine which of the four data inputs is routed to the output. When the enable input is high, the output is in a high-impedance state, allowing multiple devices to share a common bus. The device conforms to industry standard specifications and offers a reliable solution for multiplexing applications.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9270 $60.2550
155+ $0.7607 $117.9085
240+ $0.7369 $176.8560
325+ $0.7131 $231.7575
420+ $0.6895 $289.5900
565+ $0.6181 $349.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess