EN
  • EN
  • DE

AD7703CNZ

Part No AD7703CNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT LC2MOS MONO 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 20
Sampling Rate 4k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Manufacturer Homepage www.analog.com
Win Source Part Number 717463-AD7703CNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7703
Introduction Date May 10, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7703CNZ CAD Model

Description

AD7703CNZ: A High-Precision ADC from Analog Devices Inc.

The AD7703CNZ is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is a key component for applications requiring high-accuracy data conversion from analog signals to digital form. It is particularly well-suited for industrial and instrumentation applications where reliability and accuracy are paramount.

Key Features:

  • Resolution: The AD7703CNZ boasts a 16-bit resolution, ensuring that it can capture and convert analog signals with a high degree of precision and detail.
  • Input Type: It features a pseudo-differential input type, which helps to minimize common-mode noise and enhance the quality of the signal conversion process.
  • Data Rate: With a data rate of 20 Hz to 1 kHz, this ADC is versatile enough to handle a variety of data acquisition speeds without compromising accuracy.
  • Interface: The device includes a serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Supply Voltage: Operating with a supply voltage in the range of 2.7V to 5.25V, the AD7703CNZ is adaptable to various power environments and systems.
  • Package: Encased in a robust 24-pin DIP (Dual In-line Package), the ADC is designed for through-hole mounting, which is ideal for prototyping and durable applications.

Applications:

The AD7703CNZ is commonly employed in a broad spectrum of applications, including but not limited to:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • Instrumentation and measurement devices
  • Battery-powered and portable equipment

Why Choose AD7703CNZ?

Choosing the AD7703CNZ for your data conversion needs means selecting a product known for its high precision, reliability, and flexibility. Analog Devices Inc. has a long-standing reputation for producing quality components that lead the industry in performance and durability. Whether you're designing a sophisticated industrial system or a compact, battery-operated device, the AD7703CNZ provides the accuracy and efficiency needed for critical data acquisition tasks.

With its robust feature set and proven track record, the AD7703CNZ is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess