EN
  • EN
  • DE

STP19NF20R

Part No STP19NF20R
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0914+
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716447-STP19NF20R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP19NF20R CAD Model

Description

STP19NF20R - N-Channel 200V - 0.085 Ohm - 19A TO-220 StripFET™ II Power MOSFET

The STP19NF20R from STMicroelectronics is a high-performance N-Channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This component is part of the StripFET™ II series, which is well-known for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management tasks.

With a drain-source voltage (Vds) of 200V, the STP19NF20R is suitable for high-voltage operations, providing a robust solution for electronic circuits that require efficient power handling capabilities. The device features a low threshold voltage, ensuring that it can be driven at lower gate voltages, thus reducing power losses and improving overall system efficiency.

The MOSFET's low on-resistance of just 0.085 Ohm minimizes conduction losses, while its 19A continuous drain current (Id) rating enables it to handle significant power without overheating. This makes the STP19NF20R an ideal choice for switching applications such as DC-DC converters, motor drives, and power supplies where high current and efficiency are critical.

The TO-220 package provides a familiar and easy-to-use form factor for designers and engineers, ensuring compatibility with a wide range of PCB layouts and thermal management strategies. The package is designed to offer excellent thermal performance, ensuring reliable operation even under high power conditions.

Additional features of the STP19NF20R include a fast switching speed, which is essential for reducing switching losses in PWM applications, and a ruggedized design that can withstand harsh operating conditions. This MOSFET also includes an integrated diode for body-drain protection, further enhancing its durability and reliability.

In summary, the STP19NF20R N-Channel Power MOSFET from STMicroelectronics is a high-efficiency, high-voltage, and high-current component that offers excellent performance for a range of power management applications. Its low on-resistance, high-speed switching, and robust package make it a top choice for designers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess