EN
  • EN
  • DE

TL16C452FNRG4

Part No TL16C452FNRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART 2-CH 5V 68-Pin PLCC T/R / IC ASYNC COMM ELEMENT 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Features Printer Port
Number of Channels 2, DUART
Supply Voltage - Operating 4.75 V to 5.25 V
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 086352-TL16C452FNRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TL16C452
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C452FNRG4 CAD Model

Description

Product Overview: TL16C452FNRG4

The TL16C452FNRG4 is a versatile integrated circuit from Texas Instruments, designed to enhance serial communication in a wide range of applications. This dual UART (Universal Asynchronous Receiver/Transmitter) chip is an essential component for systems requiring reliable and efficient serial data exchange. With its rich feature set and high-level integration, the TL16C452FNRG4 provides a cost-effective solution for designers looking to simplify their designs and reduce component count.

Key Features

  • Dual Channel UART: The device includes two independent UART channels, each capable of handling serial data communication with peripheral devices or other microcontrollers.
  • Programmable Baud Rate: It supports a wide range of baud rates, allowing users to configure the communication speed according to their specific requirements.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO buffers for both transmit and receive operations, which helps to reduce the overhead on the host processor and improve data throughput.
  • Modem Control Capability: The TL16C452FNRG4 includes modem control functionality, making it suitable for applications that require modem interface controls.
  • Versatile Interface: The product offers a flexible interface that is compatible with a variety of microprocessors and is capable of functioning in a wide range of voltage environments.
  • Power Management: Enhanced power management features ensure low power consumption, making it ideal for portable and power-sensitive applications.
  • Robust Design: With its industrial-grade design, the TL16C452FNRG4 is built to perform reliably in harsh environments and is suited for industrial applications.

Applications

The TL16C452FNRG4 is a highly adaptable component that can be utilized in numerous applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications systems
  • Computer peripherals
  • Portable devices

With its dual-channel operation and advanced features, the TL16C452FNRG4 from Texas Instruments stands out as a reliable and efficient solution for managing serial communications in a variety of electronic systems. Its ability to operate with low power consumption and maintain performance in challenging conditions makes it a sought-after component for designers and engineers looking to enhance their product's communication capabilities.

You May Also Be Interested in

NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3352 $70.0056
6+ $19.1468 $114.8808
9+ $18.5485 $166.9365
12+ $17.9501 $215.4012
15+ $17.3518 $260.2770
20+ $15.5568 $311.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess